48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, BIDIRECTIONAL, 48.4V, 3KW ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMC3K30CAHM3_A/HTR-ND | 74AJ2191 |
| Product Name | TVS Diodes | Tvs Diode, Bidirectional, 48.4V, 3Kw Rohs Compliant Vishay |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 3000 watts | |
| VC | 48.4 volts | |
| VBR | 33.3 volts |