Vishay Intertechnology, Inc. TVS Diodes SMC3K30CA-M3/57

Description
48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMC3K30CA-M3/57GITR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMC3K30CA-M3/57GICT-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
3000 W TVS Protection Diode - 144-SMC3K30CA-M3/57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000 W TVS Protection Diode
144-SMC3K30CA-M3/57
3000 W TVS Protection Diode 144-SMC3K30CA-M3/57
DIODE 3000 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Transient Suppressor Product overview: SMC3K30CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K30CA-M3/57 can be used for catalog matching and distributor lookup.

DIODE 3000 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Transient Suppressor Product overview: SMC3K30CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K30CA-M3/57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1002577-SMC3K30CA-M3/57 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1002577-SMC3K30CA-M3/57
Circuit Protection - TVS - Diodes 1002577-SMC3K30CA-M3/57
Win Source Part Number: 1002577-SMC3K30CA-M3 /57 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.3V Voltage - Clamping (Max) @ Ipp: 48.4V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 62A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMC3K30CA-M3/57GITR, SMC3K30CA-M3/57-ND,S MC3K30CA-M3/57GICT Base Product Number: SMC3K30

Win Source Part Number: 1002577-SMC3K30CA-M3/57
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 62A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMC3K30CA-M3/57GITR,SMC3K30CA-M3/57-ND,SMC3K30CA-M3/57GICT
Base Product Number: SMC3K30

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC3K30CA-M3/57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC3K30CA-M3/57
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC3K30CA-M3/57
TVS DIODE 30VWM 48.4VC DO214AB

TVS DIODE 30VWM 48.4VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMC3K30CA-M3/57GITR-ND 144-SMC3K30CA-M3/57 1002577-SMC3K30CA-M3/57 SMC3K30CA-M3/57
Product Name TVS Diodes 3000 W TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
VC 48.4 volts 48.4 volts 48.4 volts
Unlock Full Specs
to access all available technical data