TVS DIODE 28VWM 45.4VC DO214AB
TVS DIODE, BIDIR, 60.2V, 3KW, SMC ROHS COMPLIANT: YES
3KW, 28V 5%,BIDIR,SMC TVS
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMC3K28CAHM3_A/ITR-ND | 58AK1273 | SMC3K28CAHM3_A/I |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 60.2V, 3Kw, Smc Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 45.4 volts | 45.4 volts |