Vishay Intertechnology, Inc. TVS Diodes SMC3K28CAHM3/57

Description
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMC3K28CAHM3/57GITR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMC3K28CAHM3/57GICT-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMC3K28CAHM3/57GIDKR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMC3K28CAHM3/57 - 895874-SMC3K28CAHM3/57 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMC3K28CAHM3/57
895874-SMC3K28CAHM3/57
TVS - TVS - Diodes - SMC3K28CAHM3/57 895874-SMC3K28CAHM3/57
Manufacturer: Vishay Win Source Part Number: 895874-SMC3K28CAHM3/ 57 Series: Automotive, AEC-Q101, TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SMC3K28 Categories: Circuit Protection Case / Package: DO-214AB (SMCJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMC3K28CAHM3/57GIDKR , SMC3K28CAHM3/57GITR, SMC3K28CAHM3/57GICT, SMC3K28CAHM3/57-ND

Manufacturer: Vishay
Win Source Part Number: 895874-SMC3K28CAHM3/57
Series: Automotive, AEC-Q101, TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMC3K28
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMC3K28CAHM3/57GIDKR, SMC3K28CAHM3/57GITR, SMC3K28CAHM3/57GICT, SMC3K28CAHM3/57-ND

Buy Now Datasheet
3000 W TVS Protection Diode - 144-SMC3K28CAHM3/57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000 W TVS Protection Diode
144-SMC3K28CAHM3/57
3000 W TVS Protection Diode 144-SMC3K28CAHM3/57
DIODE 3000 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Transient Suppressor Product overview: SMC3K28CAHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K28CAHM3/57 can be used for catalog matching and distributor lookup.

DIODE 3000 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Transient Suppressor Product overview: SMC3K28CAHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K28CAHM3/57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC3K28CAHM3/57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC3K28CAHM3/57
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC3K28CAHM3/57
TVS DIODE 28VWM 45.4VC DO214AB

TVS DIODE 28VWM 45.4VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMC3K28CAHM3/57GITR-ND 895874-SMC3K28CAHM3/57 144-SMC3K28CAHM3/57 SMC3K28CAHM3/57
Product Name TVS Diodes TVS - TVS - Diodes - SMC3K28CAHM3/57 3000 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB (SMCJ) Tape and Reel DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts
VC 45.4 volts 45.4 volts
Unlock Full Specs
to access all available technical data