Vishay Intertechnology, Inc. TVS Diodes SMC3K26CAHM3/57

Description
TVS DIODE 26VWM 42.1VC DO214AB
Request a Quote Datasheet
Description
TVS DIODE 26VWM 42.1VC DO214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SMC3K26CAHM3/57CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 26VWM 42.1VC DO214AB

TVS DIODE 26VWM 42.1VC DO214AB

Buy Now Datasheet
TVS Diodes - 112-SMC3K26CAHM3/57TR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 112-SMC3K26CAHM3/57DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 26VWM 42.1VC DO214AB

TVS DIODE 26VWM 42.1VC DO214AB

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1094223-SMC3K26CAHM3/57 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1094223-SMC3K26CAHM3/57
Circuit Protection - TVS - Diodes 1094223-SMC3K26CAHM3/57
Win Source Part Number: 1094223-SMC3K26CAHM3 /57 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 28.9V Voltage - Clamping (Max) @ Ipp: 42.1V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 71.3A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SMDJ33CA; SMDJ30CA; SMLJ30CA; SMLJ33CA-TP; SMC3K30CAHM3/57; SMLJ28CA; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SMC3K26CAHM3/57D KR,112-SMC3K26CAHM3/ 57TR,SMC3K26CAHM3/57 -ND,112-SMC3K26CAHM3 /57CT Base Product Number: SMC3K26

Win Source Part Number: 1094223-SMC3K26CAHM3/57
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 71.3A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMDJ33CA; SMDJ30CA; SMLJ30CA; SMLJ33CA-TP; SMC3K30CAHM3/57; SMLJ28CA;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMC3K26CAHM3/57DKR,112-SMC3K26CAHM3/57TR,SMC3K26CAHM3/57-ND,112-SMC3K26CAHM3/57CT
Base Product Number: SMC3K26

Buy Now Datasheet
26V 71.3A TVS Protection Diode - 144-SMC3K26CAHM3/57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26V 71.3A TVS Protection Diode
144-SMC3K26CAHM3/57
26V 71.3A TVS Protection Diode 144-SMC3K26CAHM3/57
3kW Bidirectional TVS Diode, 26V, DO-214AB, 71.3A Product overview: SMC3K26CAHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V, 71.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, 71.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K26CAHM3/57 can be used for catalog matching and distributor lookup.

3kW Bidirectional TVS Diode, 26V, DO-214AB, 71.3A Product overview: SMC3K26CAHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V, 71.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, 71.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K26CAHM3/57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC3K26CAHM3/57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC3K26CAHM3/57
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC3K26CAHM3/57
TVS DIODE 26VWM 42.1VC DO214AB

TVS DIODE 26VWM 42.1VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SMC3K26CAHM3/57CT-ND 1094223-SMC3K26CAHM3/57 144-SMC3K26CAHM3/57 SMC3K26CAHM3/57
Product Name TVS Diodes Circuit Protection - TVS - Diodes 26V 71.3A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC Tape and Reel DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
VC 42.1 volts 42.1 volts 42.1 volts
Unlock Full Specs
to access all available technical data