Vishay Intertechnology, Inc. 24V 38.9V TVS Protection Diode SMC3K24CAHM3/57

Description
3kW Bidirectional TVS Diode, 24V, 38.9V Clamp, DO-214AB, SMT Product overview: SMC3K24CAHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 38.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 38.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K24CAHM3/57 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3kW Bidirectional TVS Diode, 24V, 38.9V Clamp, DO-214AB, SMT Product overview: SMC3K24CAHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 38.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 38.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K24CAHM3/57 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 38.9V TVS Protection Diode - 144-SMC3K24CAHM3/57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 38.9V TVS Protection Diode
144-SMC3K24CAHM3/57
24V 38.9V TVS Protection Diode 144-SMC3K24CAHM3/57
3kW Bidirectional TVS Diode, 24V, 38.9V Clamp, DO-214AB, SMT Product overview: SMC3K24CAHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 38.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 38.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K24CAHM3/57 can be used for catalog matching and distributor lookup.

3kW Bidirectional TVS Diode, 24V, 38.9V Clamp, DO-214AB, SMT Product overview: SMC3K24CAHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 38.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 38.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K24CAHM3/57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMC3K24CAHM3/57GITR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMC3K24CAHM3/57GICT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMC3K24CAHM3/57GIDKR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMC3K24CAHM3/57 - 756680-SMC3K24CAHM3/57 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMC3K24CAHM3/57
756680-SMC3K24CAHM3/57
TVS - TVS - Diodes - SMC3K24CAHM3/57 756680-SMC3K24CAHM3/57
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 756680-SMC3K24CAHM3/ 57 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 77.1A Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AB, SMC Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 24V Voltage - Breakdown (Minimum): 26.7V Voltage - Clamping (Maximum) at Ipp: 38.9V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 756680-SMC3K24CAHM3/57
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 77.1A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AB, SMC
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 24V
Voltage - Breakdown (Minimum): 26.7V
Voltage - Clamping (Maximum) at Ipp: 38.9V

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC3K24CAHM3/57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC3K24CAHM3/57
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC3K24CAHM3/57
TVS DIODE 24VWM 38.9VC DO214AB

TVS DIODE 24VWM 38.9VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMC3K24CAHM3/57 SMC3K24CAHM3/57GITR-ND 756680-SMC3K24CAHM3/57 SMC3K24CAHM3/57
Product Name 24V 38.9V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMC3K24CAHM3/57 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data