Vishay Intertechnology, Inc. TVS Diodes SMC3K24CA-M3/57

Description
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote
Description
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMC3K24CA-M3/57 is a bidirectional transient voltage suppressor (TVS) diode designed for surface mount applications. It features a peak pulse power capability of 3000 W with a 10/1000 Oºs waveform, making it suitable for protecting sensitive electronics from voltage transients caused by inductive load switching and lightning. The device has a breakdown voltage range of 26.7 V to 29.5 V and a maximum clamping voltage of 38.9 V at a peak pulse current of 77.1 A. It operates within a temperature range of -55 °C to +150 °C and is AEC-Q101 qualified, indicating its reliability for automotive applications. The SMC3K24CA-M3/57 is packaged in the DO-214AB (SMC) case and is compliant with RoHS standards. It is recommended for use in consumer, computer, industrial, automotive, and telecommunication applications.

Datasheet Summary
Powered by GS/AI

The SMC3K24CA-M3/57 is a bidirectional transient voltage suppressor (TVS) diode designed for surface mount applications. It features a peak pulse power capability of 3000 W with a 10/1000 Oºs waveform, making it suitable for protecting sensitive electronics from voltage transients caused by inductive load switching and lightning. The device has a breakdown voltage range of 26.7 V to 29.5 V and a maximum clamping voltage of 38.9 V at a peak pulse current of 77.1 A. It operates within a temperature range of -55 °C to +150 °C and is AEC-Q101 qualified, indicating its reliability for automotive applications. The SMC3K24CA-M3/57 is packaged in the DO-214AB (SMC) case and is compliant with RoHS standards. It is recommended for use in consumer, computer, industrial, automotive, and telecommunication applications.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMC3K24CA-M3/57GIDKR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMC3K24CA-M3/57GICT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMC3K24CA-M3/57GITR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMC3K24CA-M3/57 - 895873-SMC3K24CA-M3/57 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMC3K24CA-M3/57
895873-SMC3K24CA-M3/57
TVS - TVS - Diodes - SMC3K24CA-M3/57 895873-SMC3K24CA-M3/57
Manufacturer: Vishay Win Source Part Number: 895873-SMC3K24CA-M3/ 57 Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SMC3K24 Categories: Circuit Protection Case / Package: DO-214AB (SMCJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMC3K24CA-M3/57GIDKR , SMC3K24CA-M3/57GICT, SMC3K24CAM357, SMC3K24CA-M3/57GITR

Manufacturer: Vishay
Win Source Part Number: 895873-SMC3K24CA-M3/57
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMC3K24
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMC3K24CA-M3/57GIDKR, SMC3K24CA-M3/57GICT, SMC3K24CAM357, SMC3K24CA-M3/57GITR

Buy Now Datasheet
24V 38.9V TVS Protection Diode - 144-SMC3K24CA-M3/57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 38.9V TVS Protection Diode
144-SMC3K24CA-M3/57
24V 38.9V TVS Protection Diode 144-SMC3K24CA-M3/57
3kW Bidirectional TVS Diode, 24V, DO-214AB, 38.9V Clamp Product overview: SMC3K24CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 38.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 38.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K24CA-M3/57 can be used for catalog matching and distributor lookup.

3kW Bidirectional TVS Diode, 24V, DO-214AB, 38.9V Clamp Product overview: SMC3K24CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 38.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 38.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K24CA-M3/57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smc3K Series, Bidirectional, 24 V, Do-214Ab Rohs Compliant Vishay - 70W0638 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smc3K Series, Bidirectional, 24 V, Do-214Ab Rohs Compliant Vishay
70W0638
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smc3K Series, Bidirectional, 24 V, Do-214Ab Rohs Compliant Vishay 70W0638
Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB SMC3K Series, Bidirectional, 24 V, DO-214AB RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB SMC3K Series, Bidirectional, 24 V, DO-214AB RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC3K24CA-M3/57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC3K24CA-M3/57
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC3K24CA-M3/57
TVS DIODE 24VWM 38.9VC DO214AB

TVS DIODE 24VWM 38.9VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMC3K24CA-M3/57GIDKR-ND 895873-SMC3K24CA-M3/57 144-SMC3K24CA-M3/57 70W0638 SMC3K24CA-M3/57
Product Name TVS Diodes TVS - TVS - Diodes - SMC3K24CA-M3/57 24V 38.9V TVS Protection Diode Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smc3K Series, Bidirectional, 24 V, Do-214Ab Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB (SMCJ) Tape and Reel DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts
VC 38.9 volts 38.9 volts
Unlock Full Specs
to access all available technical data