DIODE, TVS, 3KW, 24V, 5%, UNIDIR
DIODE, TVS, 3KW, 24V, 5%, UNIDIR
DIODE, TVS, 3KW, 24V, 5%, UNIDIR
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMC3K24AHM3/IDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts |
| VC | 38.9 volts |