Vishay Precision Group TVS Diodes SMC3K22CA-M3/57

Description
TVS DIODE 22VWM 35.5VC DO214AB
Request a Quote Datasheet
Description
TVS DIODE 22VWM 35.5VC DO214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SMC3K22CA-M3/57CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 22VWM 35.5VC DO214AB

TVS DIODE 22VWM 35.5VC DO214AB

Buy Now Datasheet
TVS Diodes - 112-SMC3K22CA-M3/57TR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 112-SMC3K22CA-M3/57DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 22VWM 35.5VC DO214AB

TVS DIODE 22VWM 35.5VC DO214AB

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1094219-SMC3K22CA-M3/57 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1094219-SMC3K22CA-M3/57
Circuit Protection - TVS - Diodes 1094219-SMC3K22CA-M3/57
Win Source Part Number: 1094219-SMC3K22CA-M3 /57 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Voltage - Breakdown (Min): 24.4V Voltage - Clamping (Max) @ Ipp: 35.5V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 84.5A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SMDJ22CA; SMLJ22CA; SMLJ18CA; SMDJ18CA; SMLJ20CA; SMDJ20CA; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMC3K22CA-M3/57-ND,1 12-SMC3K22CA-M3/57DK R,112-SMC3K22CA-M3/5 7CT,112-SMC3K22CA-M3 /57TR Base Product Number: SMC3K22

Win Source Part Number: 1094219-SMC3K22CA-M3/57
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 24.4V
Voltage - Clamping (Max) @ Ipp: 35.5V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 84.5A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMDJ22CA; SMLJ22CA; SMLJ18CA; SMDJ18CA; SMLJ20CA; SMDJ20CA;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMC3K22CA-M3/57-ND,112-SMC3K22CA-M3/57DKR,112-SMC3K22CA-M3/57CT,112-SMC3K22CA-M3/57TR
Base Product Number: SMC3K22

Buy Now Datasheet
3000 W TVS Protection Diode - 144-SMC3K22CA-M3/57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000 W TVS Protection Diode
144-SMC3K22CA-M3/57
3000 W TVS Protection Diode 144-SMC3K22CA-M3/57
DIODE 3000 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Transient Suppressor Product overview: SMC3K22CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K22CA-M3/57 can be used for catalog matching and distributor lookup.

DIODE 3000 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Transient Suppressor Product overview: SMC3K22CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K22CA-M3/57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 8193753P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8193753P
TVS Diodes 8193753P
Vishay SMC3K22CA-M3/57

Vishay SMC3K22CA-M3/57

Supplier's Site
TVS Diodes - 8193753 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8193753
TVS Diodes 8193753
Vishay SMC3K22CA-M3/57

Vishay SMC3K22CA-M3/57

Supplier's Site
TVS Diodes - 1656202 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656202
TVS Diodes 1656202
Vishay SMC3K22CA-M3/57

Vishay SMC3K22CA-M3/57

Supplier's Site
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smc3K Series, Bidirectional, 22 V, Do-214Ab Rohs Compliant Vishay - 70W0637 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smc3K Series, Bidirectional, 22 V, Do-214Ab Rohs Compliant Vishay
70W0637
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smc3K Series, Bidirectional, 22 V, Do-214Ab Rohs Compliant Vishay 70W0637
Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB SMC3K Series, Bidirectional, 22 V, DO-214AB RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB SMC3K Series, Bidirectional, 22 V, DO-214AB RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC3K22CA-M3/57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC3K22CA-M3/57
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC3K22CA-M3/57
TVS DIODE 22VWM 35.5VC DO214AB

TVS DIODE 22VWM 35.5VC DO214AB

Supplier's Site
TVS DIODE 22VWM 35.5VC DO214AB

TVS DIODE 22VWM 35.5VC DO214AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SMC3K22CA-M3/57CT-ND 1094219-SMC3K22CA-M3/57 144-SMC3K22CA-M3/57 8193753P 8193753 70W0637 SMC3K22CA-M3/57 SMC3K22CA-M3/57
Product Name TVS Diodes Circuit Protection - TVS - Diodes 3000 W TVS Protection Diode TVS Diodes TVS Diodes Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smc3K Series, Bidirectional, 22 V, Do-214Ab Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single Single Single
Package DO-214AB, SMC DO-214AB, SMC Tape and Reel DO-214AB (SMC) Do-214ab (smc) DO-214AB (SMCJ) DO-214AB, SMC
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts 3000 watts
VC 35.5 volts 35.5 volts 35.5 volts 35.5 volts
VBR 24.4 volts 24.4 volts 24.4 volts 24.4 volts
Unlock Full Specs
to access all available technical data