Vishay SMC3K18CAHM3_A/H TVS Diode
Vishay SMC3K18CAHM3_A/H TVS Diode
Vishay SMC3K18CAHM3_A/H TVS Diode
29.2V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
29.2V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, BIDIRECTIONAL, 39.3V, 3KW ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2436997 | 112-SMC3K18CAHM3_A/HCT-ND | 74AJ2185 |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Bidirectional, 39.3V, 3Kw Rohs Compliant Vishay |
| Direction | Bidirectional | Bidirectional | |
| RoHS Compliant | RoHS | RoHS | |
| Package | DO-214AB (SMC) | DO-214AB, SMC | |
| Configuration | Single | ||
| Peak Pulse Power | 3000 watts |