162V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
162V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
162V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Vishay SMC3K100CAHM3_A/H TVS Diode
Vishay SMC3K100CAHM3_A/H TVS Diode
Vishay SMC3K100CAHM3_A/H TVS Diode
TVS DIODE, BIDIRECTIONAL, 209V, 3KW ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMC3K100CAHM3_A/HTR-ND | 2436974 | 74AJ2176 |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Bidirectional, 209V, 3Kw Rohs Compliant Vishay |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 3000 watts | ||
| VC | 162 volts | ||
| VBR | 111 volts |