Manufacturer: Vishay
Win Source Part Number: 1097934-SMBZ5945B-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 51.7V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 120 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMBJ)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 68V 3W DO214AA Product overview: SMBZ5945B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5945B-E3/52 can be used for catalog matching and distributor lookup.
Zener Diode 68V 3W ±5% Surface Mount DO-214AA (SMBJ)
DIODE ZENER 68V 3W DO214AA
Zener Diodes 68 Volt 3.0 Watt 5%
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1097934-SMBZ5945B-E3/52 | 287-SMBZ5945B-E3/52 | SMBZ5945B-E3/52-ND | SMBZ5945B-E3/52 | SMBZ5945B-E3/52 |
| Product Name | Diodes - Zener - Single - SMBZ5945B-E3/52 | 68V 3W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |||
| Package | DO-214AA (SMBJ); SMB | Tape and Reel | DO-214AA (SMBJ); SMB | SMB | |
| VZ | 68 volts | 68 volts | 68 volts | ||
| ZZT | 120 ohms | 120 ohms | 120 ohms |