Vishay Intertechnology, Inc. 62V 3W Zener Diode SMBZ5944B-E3/52

Description
DIODE ZENER 62V 3W DO214AA Product overview: SMBZ5944B-E3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5944B-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 62V 3W DO214AA Product overview: SMBZ5944B-E3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5944B-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
62V 3W Zener Diode - 287-SMBZ5944B-E3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 3W Zener Diode
287-SMBZ5944B-E3/52
62V 3W Zener Diode 287-SMBZ5944B-E3/52
DIODE ZENER 62V 3W DO214AA Product overview: SMBZ5944B-E3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5944B-E3/52 can be used for catalog matching and distributor lookup.

DIODE ZENER 62V 3W DO214AA Product overview: SMBZ5944B-E3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5944B-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMBZ5944B-E3/52-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBZ5944B-E3/52-ND
Single Zener Diodes SMBZ5944B-E3/52-ND
Zener Diode 62V 3W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 62V 3W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Diodes - Zener - Single - SMBZ5944B-E3/52 - 1097933-SMBZ5944B-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBZ5944B-E3/52
1097933-SMBZ5944B-E3/52
Diodes - Zener - Single - SMBZ5944B-E3/52 1097933-SMBZ5944B-E3/52
Manufacturer: Vishay Win Source Part Number: 1097933-SMBZ5944B-E3 /52 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 47.1V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMBJ) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097933-SMBZ5944B-E3/52
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 47.1V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMBJ)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMBZ5944B-E3/52
Zener Diodes SMBZ5944B-E3/52
Zener Diodes 62 Volt 3.0 Watt 5%

Zener Diodes 62 Volt 3.0 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBZ5944B-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBZ5944B-E3/52
Discrete Semiconductor Products - Diodes - Zener SMBZ5944B-E3/52
DIODE ZENER 62V 3W DO214AA

DIODE ZENER 62V 3W DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMBZ5944B-E3/52 SMBZ5944B-E3/52-ND 1097933-SMBZ5944B-E3/52 SMBZ5944B-E3/52 SMBZ5944B-E3/52
Product Name 62V 3W Zener Diode Single Zener Diodes Diodes - Zener - Single - SMBZ5944B-E3/52 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AA (SMBJ); SMB SMB DO-214AA (SMBJ); SMB
RoHS Compliant RoHS
VZ 62 volts 62 volts 62 volts
ZZT 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data