Vishay Intertechnology, Inc. Diodes - Zener - Single - SMBZ5943B-E3/52 SMBZ5943B-E3/52

Description
Manufacturer: Vishay Win Source Part Number: 1097932-SMBZ5943B-E3 /52 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 42.6V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 86 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMBJ) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097932-SMBZ5943B-E3 /52 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 42.6V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 86 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMBJ) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMBZ5943B-E3/52 - 1097932-SMBZ5943B-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBZ5943B-E3/52
1097932-SMBZ5943B-E3/52
Diodes - Zener - Single - SMBZ5943B-E3/52 1097932-SMBZ5943B-E3/52
Manufacturer: Vishay Win Source Part Number: 1097932-SMBZ5943B-E3 /52 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 42.6V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 86 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMBJ) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097932-SMBZ5943B-E3/52
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 42.6V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 86 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMBJ)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - SMBZ5943B-E3/52-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBZ5943B-E3/52-ND
Single Zener Diodes SMBZ5943B-E3/52-ND
Zener Diode 56V 3W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 56V 3W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBZ5943B-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBZ5943B-E3/52
Discrete Semiconductor Products - Diodes - Zener SMBZ5943B-E3/52
DIODE ZENER 56V 3W DO214AA

DIODE ZENER 56V 3W DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMBZ5943B-E3/52
Zener Diodes SMBZ5943B-E3/52
Zener Diodes 56 Volt 3.0 Watt 5%

Zener Diodes 56 Volt 3.0 Watt 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1097932-SMBZ5943B-E3/52 SMBZ5943B-E3/52-ND SMBZ5943B-E3/52 SMBZ5943B-E3/52
Product Name Diodes - Zener - Single - SMBZ5943B-E3/52 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package DO-214AA (SMBJ); SMB DO-214AA (SMBJ); SMB SMB
VZ 56 volts 56 volts
ZZT 86 ohms 86 ohms
Unlock Full Specs
to access all available technical data