Vishay Intertechnology, Inc. 39V 3W Zener Diode SMBZ5939B-E3/52

Description
DIODE ZENER 39V 3W DO214AA Product overview: SMBZ5939B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5939B-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 39V 3W DO214AA Product overview: SMBZ5939B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5939B-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
39V 3W Zener Diode
287-SMBZ5939B-E3/52
39V 3W Zener Diode 287-SMBZ5939B-E3/52
DIODE ZENER 39V 3W DO214AA Product overview: SMBZ5939B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5939B-E3/52 can be used for catalog matching and distributor lookup.

DIODE ZENER 39V 3W DO214AA Product overview: SMBZ5939B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5939B-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SMBZ5939B-E3/52 - 1097928-SMBZ5939B-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBZ5939B-E3/52
1097928-SMBZ5939B-E3/52
Diodes - Zener - Single - SMBZ5939B-E3/52 1097928-SMBZ5939B-E3/52
Manufacturer: Vishay Win Source Part Number: 1097928-SMBZ5939B-E3 /52 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 29.7V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMBJ) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097928-SMBZ5939B-E3/52
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 29.7V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMBJ)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - SMBZ5939B-E3/52-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBZ5939B-E3/52-ND
Single Zener Diodes SMBZ5939B-E3/52-ND
Zener Diode 39V 3W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 39V 3W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBZ5939B-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBZ5939B-E3/52
Discrete Semiconductor Products - Diodes - Zener SMBZ5939B-E3/52
DIODE ZENER 39V 3W DO214AA

DIODE ZENER 39V 3W DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMBZ5939B-E3/52
Zener Diodes SMBZ5939B-E3/52
Zener Diodes 39 Volt 3.0 Watt 5%

Zener Diodes 39 Volt 3.0 Watt 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-SMBZ5939B-E3/52 1097928-SMBZ5939B-E3/52 SMBZ5939B-E3/52-ND SMBZ5939B-E3/52 SMBZ5939B-E3/52
Product Name 39V 3W Zener Diode Diodes - Zener - Single - SMBZ5939B-E3/52 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel DO-214AA (SMBJ); SMB DO-214AA (SMBJ); SMB SMB
RoHS Compliant RoHS
VZ 39 volts 39 volts 39 volts
ZZT 45 ohms 45 ohms 45 ohms
Unlock Full Specs
to access all available technical data