Win Source Part Number: 1279453-SMBZ5938B-E3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 27.4 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 38 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBZ5938
Zener Diode 36V 3W ±5% Surface Mount DO-214AA (SMBJ)
DIODE ZENER 36V 3W DO214AA
DIODE ZENER 36V 3W DO214AA
DIODE ZENER 36V 3W DO214AA
Zener Diodes 36 Volt 3.0 Watt 5%
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279453-SMBZ5938B-E3/5B | 112-SMBZ5938B-E3/5BTR-ND | SMBZ5938B-E3/5B | SMBZ5938B-E3/5B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-214AA, SMB | DO-214AA (SMBJ); SMB | SMB | |
| VZ | 36 volts | 36 volts | ||
| ZZT | 38 ohms | 38 ohms |