Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single SMBZ5936B-E3/5B

Description
Win Source Part Number: 966450-SMBZ5936B-E3/ 5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 22.8 V Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 28 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): 1SMB5936B-13; SMBZ5934B-E3/52; SMBZ5938B-E3/5B; 1SMB5935B-13; 1SMB5937B-13; SMZJ3801B-E3/5B; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBZ5936
Request a Quote Datasheet
Description
Win Source Part Number: 966450-SMBZ5936B-E3/ 5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 22.8 V Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 28 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): 1SMB5936B-13; SMBZ5934B-E3/52; SMBZ5938B-E3/5B; 1SMB5935B-13; 1SMB5937B-13; SMZJ3801B-E3/5B; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBZ5936
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 966450-SMBZ5936B-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
966450-SMBZ5936B-E3/5B
Discrete Semiconductor Products - Diodes - Zener - Single 966450-SMBZ5936B-E3/5B
Win Source Part Number: 966450-SMBZ5936B-E3/ 5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 22.8 V Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 28 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): 1SMB5936B-13; SMBZ5934B-E3/52; SMBZ5938B-E3/5B; 1SMB5935B-13; 1SMB5937B-13; SMZJ3801B-E3/5B; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBZ5936

Win Source Part Number: 966450-SMBZ5936B-E3/5B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 22.8 V
Voltage - Zener (Nom) (Vz): 30 V
Impedance (Max) (Zzt): 28 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): 1SMB5936B-13; SMBZ5934B-E3/52; SMBZ5938B-E3/5B; 1SMB5935B-13; 1SMB5937B-13; SMZJ3801B-E3/5B;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBZ5936

Buy Now Datasheet
Singapore, Singapore
30V Zener Diode
287-SMBZ5936B-E3/5B
30V Zener Diode 287-SMBZ5936B-E3/5B
Zener Diode, single, Two Terminal, 30V V(Z), 5%, do-214Aa/Smb |Vishay SMBZ5936B-E3/5B Product overview: SMBZ5936B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5936B-E3/5B can be used for catalog matching and distributor lookup.

Zener Diode, single, Two Terminal, 30V V(Z), 5%, do-214Aa/Smb |Vishay SMBZ5936B-E3/5B Product overview: SMBZ5936B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5936B-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMBZ5936B-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBZ5936B-E3/5B-ND
Single Zener Diodes SMBZ5936B-E3/5B-ND
Zener Diode 30V 3W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 30V 3W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBZ5936B-E3/5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBZ5936B-E3/5B
Discrete Semiconductor Products - Diodes - Zener SMBZ5936B-E3/5B
DIODE ZENER 30V 3W DO214AA

DIODE ZENER 30V 3W DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMBZ5936B-E3/5B
Zener Diodes SMBZ5936B-E3/5B
Zener Diodes 30 Volt 3.0 Watt 5%

Zener Diodes 30 Volt 3.0 Watt 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 966450-SMBZ5936B-E3/5B 287-SMBZ5936B-E3/5B SMBZ5936B-E3/5B-ND SMBZ5936B-E3/5B SMBZ5936B-E3/5B
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 30V Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package DO-214AA, SMB Tape and Reel DO-214AA (SMBJ); SMB SMB
VZ 30 volts 30 volts 30 volts
ZZT 28 ohms 28 ohms 28 ohms
IR 1.00E-3 mA 1 mA
Unlock Full Specs
to access all available technical data