Vishay Intertechnology, Inc. 30V 3W Zener Diode SMBZ5936B-E3/52

Description
DIODE ZENER 30V 3W DO214AA Product overview: SMBZ5936B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5936B-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 30V 3W DO214AA Product overview: SMBZ5936B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5936B-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3W Zener Diode
287-SMBZ5936B-E3/52
30V 3W Zener Diode 287-SMBZ5936B-E3/52
DIODE ZENER 30V 3W DO214AA Product overview: SMBZ5936B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5936B-E3/52 can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 3W DO214AA Product overview: SMBZ5936B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5936B-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-SMBZ5936B-E3/52TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMBZ5936B-E3/52TR-ND
Single Zener Diodes 112-SMBZ5936B-E3/52TR-ND
Zener Diode 30V 3W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 30V 3W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Single Zener Diodes - 112-SMBZ5936B-E3/52DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMBZ5936B-E3/52DKR-ND
Single Zener Diodes 112-SMBZ5936B-E3/52DKR-ND
DIODE ZENER 30V 3W DO214AA

DIODE ZENER 30V 3W DO214AA

Buy Now Datasheet
Single Zener Diodes - 112-SMBZ5936B-E3/52CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMBZ5936B-E3/52CT-ND
Single Zener Diodes 112-SMBZ5936B-E3/52CT-ND
DIODE ZENER 30V 3W DO214AA

DIODE ZENER 30V 3W DO214AA

Buy Now Datasheet
Diodes - Zener - Single - SMBZ5936B-E3/52 - 064879-SMBZ5936B-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBZ5936B-E3/52
064879-SMBZ5936B-E3/52
Diodes - Zener - Single - SMBZ5936B-E3/52 064879-SMBZ5936B-E3/52
Manufacturer: Vishay Win Source Part Number: 064879-SMBZ5936B-E3/ 52 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 22.8V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 28 Ohm Family Name: SMBZ5936B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMBJ) Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): 1SMB5936BT3G; MXSMBJ5936BTR; MVSMBJ5936BTR13; SMBJ5936BE3; SMBZ5936B-E3/5B; SMBZ5936B-E3/52; 1SMB5936B; Introduction Date: October 03, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064879-SMBZ5936B-E3/52
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 22.8V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 28 Ohm
Family Name: SMBZ5936B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMBJ)
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): 1SMB5936BT3G; MXSMBJ5936BTR; MVSMBJ5936BTR13; SMBJ5936BE3; SMBZ5936B-E3/5B; SMBZ5936B-E3/52; 1SMB5936B;
Introduction Date: October 03, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBZ5936B-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBZ5936B-E3/52
Discrete Semiconductor Products - Diodes - Zener SMBZ5936B-E3/52
DIODE ZENER 30V 3W DO214AA

DIODE ZENER 30V 3W DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMBZ5936B-E3/52
Zener Diodes SMBZ5936B-E3/52
Zener Diodes 30 Volt 3.0 Watt 5%

Zener Diodes 30 Volt 3.0 Watt 5%

Buy Now Datasheet
Single Zener Diodes - SMBZ5936B-E3/52 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SMBZ5936B-E3/52
Single Zener Diodes SMBZ5936B-E3/52
DIODE ZENER 30V 3W DO214AA

DIODE ZENER 30V 3W DO214AA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMBZ5936B-E3/52 112-SMBZ5936B-E3/52TR-ND 064879-SMBZ5936B-E3/52 SMBZ5936B-E3/52 SMBZ5936B-E3/52 SMBZ5936B-E3/52
Product Name 30V 3W Zener Diode Single Zener Diodes Diodes - Zener - Single - SMBZ5936B-E3/52 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package Tape and Reel DO-214AA (SMBJ); SMB DO-214AA (SMBJ); SMB SMB DO-214AA, SMB; SMB
RoHS Compliant RoHS
VZ 30 volts 30 volts 30 volts 30 volts
ZZT 28 ohms 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data