Vishay Intertechnology, Inc. Single Zener Diodes SMBZ5934B-M3/52

Description
Zener Diode 24V 550mW ±2% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
Zener Diode 24V 550mW ±2% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMBZ5934B-M3/52-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBZ5934B-M3/52-ND
Single Zener Diodes SMBZ5934B-M3/52-ND
Zener Diode 24V 550mW ±2% Surface Mount DO-214AA (SMBJ)

Zener Diode 24V 550mW ±2% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1115960-SMBZ5934B-M3/52 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1115960-SMBZ5934B-M3/52
Discrete Semiconductor Products - Diodes - Zener - Single 1115960-SMBZ5934B-M3/52
Win Source Part Number: 1115960-SMBZ5934B-M3 /52 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 550 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 18.2 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 19 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): SMBZ5934B-M352; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBZ5934

Win Source Part Number: 1115960-SMBZ5934B-M3/52
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 550 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 18.2 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 19 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): SMBZ5934B-M352;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBZ5934

Buy Now Datasheet
Singapore, Singapore
24V 550mW Zener Diode
287-SMBZ5934B-M3/52
24V 550mW Zener Diode 287-SMBZ5934B-M3/52
Diode Zener Single 24V 5% 550mW 2-Pin SMBJ T/R Product overview: SMBZ5934B-M3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5934B-M3/52 can be used for catalog matching and distributor lookup.

Diode Zener Single 24V 5% 550mW 2-Pin SMBJ T/R Product overview: SMBZ5934B-M3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5934B-M3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMBZ5934B-M3/52
Zener Diodes SMBZ5934B-M3/52
Zener Diodes 3.0W,24V 5%,SMB ZENER

Zener Diodes 3.0W,24V 5%,SMB ZENER

Buy Now
Discrete Semiconductor Products - Diodes - Zener - SMBZ5934B-M3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBZ5934B-M3/52
Discrete Semiconductor Products - Diodes - Zener SMBZ5934B-M3/52
DIODE ZENER 24V 550MW DO214AA

DIODE ZENER 24V 550MW DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBZ5934B-M3/52-ND 1115960-SMBZ5934B-M3/52 287-SMBZ5934B-M3/52 SMBZ5934B-M3/52 SMBZ5934B-M3/52
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 24V 550mW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package DO-214AA, SMB DO-214AA (SMBJ); SMB
VZ 24 volts 24 volts 24 volts
ZZT 19 ohms 19 ohms 19 ohms
Unlock Full Specs
to access all available technical data