Vishay Intertechnology, Inc. 24V 550mW Zener Diode SMBZ5934B-E3/52

Description
Diode Zener Single 24V 5% 550mW 2-Pin SMB T/R Product overview: SMBZ5934B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5934B-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 24V 5% 550mW 2-Pin SMB T/R Product overview: SMBZ5934B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5934B-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 550mW Zener Diode
287-SMBZ5934B-E3/52
24V 550mW Zener Diode 287-SMBZ5934B-E3/52
Diode Zener Single 24V 5% 550mW 2-Pin SMB T/R Product overview: SMBZ5934B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5934B-E3/52 can be used for catalog matching and distributor lookup.

Diode Zener Single 24V 5% 550mW 2-Pin SMB T/R Product overview: SMBZ5934B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5934B-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-SMBZ5934B-E3/52DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMBZ5934B-E3/52DKR-ND
Single Zener Diodes 112-SMBZ5934B-E3/52DKR-ND
DIODE ZENER 24V 3W DO214AA

DIODE ZENER 24V 3W DO214AA

Buy Now Datasheet
Single Zener Diodes - 112-SMBZ5934B-E3/52TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMBZ5934B-E3/52TR-ND
Single Zener Diodes 112-SMBZ5934B-E3/52TR-ND
Zener Diode 24V 3W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 24V 3W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Single Zener Diodes - 112-SMBZ5934B-E3/52CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMBZ5934B-E3/52CT-ND
Single Zener Diodes 112-SMBZ5934B-E3/52CT-ND
DIODE ZENER 24V 3W DO214AA

DIODE ZENER 24V 3W DO214AA

Buy Now Datasheet
Diodes - Zener - Single - SMBZ5934B-E3/52 - 1097923-SMBZ5934B-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBZ5934B-E3/52
1097923-SMBZ5934B-E3/52
Diodes - Zener - Single - SMBZ5934B-E3/52 1097923-SMBZ5934B-E3/52
Manufacturer: Vishay Win Source Part Number: 1097923-SMBZ5934B-E3 /52 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 18.2V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 19 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMBJ) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097923-SMBZ5934B-E3/52
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 18.2V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 19 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMBJ)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBZ5934B-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBZ5934B-E3/52
Discrete Semiconductor Products - Diodes - Zener SMBZ5934B-E3/52
DIODE ZENER 24V 3W DO214AA

DIODE ZENER 24V 3W DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-SMBZ5934B-E3/52 112-SMBZ5934B-E3/52DKR-ND 1097923-SMBZ5934B-E3/52 SMBZ5934B-E3/52
Product Name 24V 550mW Zener Diode Single Zener Diodes Diodes - Zener - Single - SMBZ5934B-E3/52 Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-214AA (SMBJ); SMB DO-214AA (SMBJ); SMB
RoHS Compliant RoHS
VZ 24 volts 24 volts 24 volts
ZZT 19 ohms 19 ohms 19 ohms
Unlock Full Specs
to access all available technical data