Manufacturer: Vishay
Win Source Part Number: 1097912-SMBZ5928B-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMBJ)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
DIODE ZENER 13V 3W DO214AA Product overview: SMBZ5928B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5928B-E3/5B can be used for catalog matching and distributor lookup.
Zener Diode 13V 3W ±5% Surface Mount DO-214AA (SMBJ)
Zener Diodes 13 Volt 3.0 Watt 5%
DIODE ZENER 13V 3W DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1097912-SMBZ5928B-E3/5B | 287-SMBZ5928B-E3/5B | SMBZ5928B-E3/5B-ND | SMBZ5928B-E3/5B | SMBZ5928B-E3/5B |
| Product Name | Diodes - Zener - Single - SMBZ5928B-E3/5B | 13V 3W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||
| Package | DO-214AA (SMBJ); SMB | Tape and Reel | SMB | DO-214AA (SMBJ); SMB | |
| VZ | 13 volts | 13 volts | 13 volts | ||
| ZZT | 7 ohms | 7 ohms | 7 ohms |