DIODE ZENER 12V 3W DO214AA
DIODE ZENER 12V 3W DO214AA
Zener Diode 12V 3W ±5% Surface Mount DO-214AA (SMBJ)
Manufacturer: Vishay
Win Source Part Number: 1097911-SMBZ5927B-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 6.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMBJ)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 12V 3W DO214AA
Zener Diodes 12 Volt 3.0 Watt 5%
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-SMBZ5927B-E3/52CT-ND | 1097911-SMBZ5927B-E3/52 | SMBZ5927B-E3/52 | SMBZ5927B-E3/52 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SMBZ5927B-E3/52 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Active | ||
| Package | DO-214AA (SMBJ); SMB | DO-214AA (SMBJ); SMB | SMB | |
| VZ | 12 volts | 12 volts |