Zener Diode 10V 3W ±5% Surface Mount DO-214AA (SMBJ)
Manufacturer: Vishay
Win Source Part Number: 1097907-SMBZ5925B-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 25μA @ 8V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 4.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMBJ)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Zener Diodes 10 Volt 3.0 Watt 5%
DIODE ZENER 10V 3W DO214AA
DIODE ZENER 10V 3W DO214AA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMBZ5925B-E3/52-ND | 1097907-SMBZ5925B-E3/52 | SMBZ5925B-E3/52 | SMBZ5925B-E3/52 | SMBZ5925B-E3/52 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SMBZ5925B-E3/52 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Active | |||
| Package | DO-214AA (SMBJ); SMB | SMB | DO-214AA (SMBJ); SMB | DO-214AA, SMB; SMB | |
| VZ | 10 volts | 10 volts | 10 volts |