Vishay Intertechnology, Inc. Single Zener Diodes SMBZ5924B-E3/52

Description
Zener Diode 9.1V 3W ±5% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
Zener Diode 9.1V 3W ±5% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMBZ5924B-E3/52-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBZ5924B-E3/52-ND
Single Zener Diodes SMBZ5924B-E3/52-ND
Zener Diode 9.1V 3W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 9.1V 3W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
9.1V 3W Zener Diode
287-SMBZ5924B-E3/52
9.1V 3W Zener Diode 287-SMBZ5924B-E3/52
DIODE ZENER 9.1V 3W DO214AA Product overview: SMBZ5924B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5924B-E3/52 can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 3W DO214AA Product overview: SMBZ5924B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5924B-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SMBZ5924B-E3/52 - 1097905-SMBZ5924B-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBZ5924B-E3/52
1097905-SMBZ5924B-E3/52
Diodes - Zener - Single - SMBZ5924B-E3/52 1097905-SMBZ5924B-E3/52
Manufacturer: Vishay Win Source Part Number: 1097905-SMBZ5924B-E3 /52 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 25μA @ 7V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMBJ) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097905-SMBZ5924B-E3/52
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 25μA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMBJ)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBZ5924B-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBZ5924B-E3/52
Discrete Semiconductor Products - Diodes - Zener SMBZ5924B-E3/52
DIODE ZENER 9.1V 3W DO214AA

DIODE ZENER 9.1V 3W DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMBZ5924B-E3/52
Zener Diodes SMBZ5924B-E3/52
Zener Diodes 9.1 Volt 3.0 Watt 5%

Zener Diodes 9.1 Volt 3.0 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBZ5924B-E3/52-ND 287-SMBZ5924B-E3/52 1097905-SMBZ5924B-E3/52 SMBZ5924B-E3/52 SMBZ5924B-E3/52
Product Name Single Zener Diodes 9.1V 3W Zener Diode Diodes - Zener - Single - SMBZ5924B-E3/52 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel DO-214AA (SMBJ); SMB DO-214AA (SMBJ); SMB SMB
RoHS Compliant RoHS
VZ 9.1 volts 9.1 volts 9.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4491 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52H-B6V8,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 7384967P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details