Vishay Precision Group 3.0W 5.6V Zener Diode SMBZ5919B-E3/5B

Description
3.0W,5.6V 5%,SMB ZENER - Tape and Reel Product overview: SMBZ5919B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0W, 5.6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.0W, 5.6V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5919B-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.0W,5.6V 5%,SMB ZENER - Tape and Reel Product overview: SMBZ5919B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0W, 5.6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.0W, 5.6V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5919B-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.0W 5.6V Zener Diode
287-SMBZ5919B-E3/5B
3.0W 5.6V Zener Diode 287-SMBZ5919B-E3/5B
3.0W,5.6V 5%,SMB ZENER - Tape and Reel Product overview: SMBZ5919B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0W, 5.6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.0W, 5.6V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5919B-E3/5B can be used for catalog matching and distributor lookup.

3.0W,5.6V 5%,SMB ZENER - Tape and Reel Product overview: SMBZ5919B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0W, 5.6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.0W, 5.6V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5919B-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMBZ5919B-E3/5BGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBZ5919B-E3/5BGITR-ND
Single Zener Diodes SMBZ5919B-E3/5BGITR-ND
Zener Diode 5.6V 3W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 5.6V 3W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Single Zener Diodes - SMBZ5919B-E3/5BGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBZ5919B-E3/5BGIDKR-ND
Single Zener Diodes SMBZ5919B-E3/5BGIDKR-ND
Zener Diode 5.6V 3W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 5.6V 3W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Single Zener Diodes - SMBZ5919B-E3/5BGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBZ5919B-E3/5BGICT-ND
Single Zener Diodes SMBZ5919B-E3/5BGICT-ND
Zener Diode 5.6V 3W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 5.6V 3W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Diodes - Zener - Single - SMBZ5919B-E3/5B - 1097902-SMBZ5919B-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBZ5919B-E3/5B
1097902-SMBZ5919B-E3/5B
Diodes - Zener - Single - SMBZ5919B-E3/5B 1097902-SMBZ5919B-E3/5B
Manufacturer: Vishay Win Source Part Number: 1097902-SMBZ5919B-E3 /5B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 200μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 5 Ohm Family Name: SMBZ5919B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMBJ) Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): MVHSMBJ5919CTR; MXHSMBJ5919CTR; HSMBJ5919ATR; MXHSMBJ5919D; Introduction Date: October 03, 2007 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097902-SMBZ5919B-E3/5B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 200μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 5 Ohm
Family Name: SMBZ5919B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMBJ)
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): MVHSMBJ5919CTR; MXHSMBJ5919CTR; HSMBJ5919ATR; MXHSMBJ5919D;
Introduction Date: October 03, 2007
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMBZ5919B-E3/5B
Zener Diodes SMBZ5919B-E3/5B
Zener Diodes 5.6 Volt 3.0 Watt 5%

Zener Diodes 5.6 Volt 3.0 Watt 5%

Buy Now Datasheet
3.0W,5.6V 5%,smb Zener Vishay - 24R7352 - Newark, An Avnet Company
Chicago, IL, United States
3.0W,5.6V 5%,smb Zener Vishay
24R7352
3.0W,5.6V 5%,smb Zener Vishay 24R7352
3.0W,5.6V 5%,SMB ZENER

3.0W,5.6V 5%,SMB ZENER

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SMBZ5919B-E3/5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBZ5919B-E3/5B
Discrete Semiconductor Products - Diodes - Zener SMBZ5919B-E3/5B
DIODE ZENER 5.6V 3W DO214AA

DIODE ZENER 5.6V 3W DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMBZ5919B-E3/5B SMBZ5919B-E3/5BGITR-ND 1097902-SMBZ5919B-E3/5B SMBZ5919B-E3/5B 24R7352 SMBZ5919B-E3/5B
Product Name 3.0W 5.6V Zener Diode Single Zener Diodes Diodes - Zener - Single - SMBZ5919B-E3/5B Zener Diodes 3.0W,5.6V 5%,smb Zener Vishay Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-214AA (SMBJ); SMB DO-214AA-2 DO-214AA (SMBJ); SMB
RoHS Compliant RoHS
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data