Vishay Intertechnology, Inc. Diodes - Zener - Single - SMBZ5919B-E3/52 SMBZ5919B-E3/52

Description
Manufacturer: Vishay Win Source Part Number: 1097901-SMBZ5919B-E3 /52 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 200μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMBJ) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097901-SMBZ5919B-E3 /52 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 200μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMBJ) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMBZ5919B-E3/52 - 1097901-SMBZ5919B-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBZ5919B-E3/52
1097901-SMBZ5919B-E3/52
Diodes - Zener - Single - SMBZ5919B-E3/52 1097901-SMBZ5919B-E3/52
Manufacturer: Vishay Win Source Part Number: 1097901-SMBZ5919B-E3 /52 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 200μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMBJ) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1097901-SMBZ5919B-E3/52
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 200μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMBJ)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.6V 550mW Zener Diode
287-SMBZ5919B-E3/52
5.6V 550mW Zener Diode 287-SMBZ5919B-E3/52
Diode Zener Single 5.6V 5% 550mW 2-Pin SMB T/R Product overview: SMBZ5919B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5919B-E3/52 can be used for catalog matching and distributor lookup.

Diode Zener Single 5.6V 5% 550mW 2-Pin SMB T/R Product overview: SMBZ5919B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5919B-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMBZ5919B-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBZ5919B-E3/52GITR-ND
Single Zener Diodes SMBZ5919B-E3/52GITR-ND
Zener Diode 5.6V 3W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 5.6V 3W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Single Zener Diodes - SMBZ5919B-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBZ5919B-E3/52GIDKR-ND
Single Zener Diodes SMBZ5919B-E3/52GIDKR-ND
Zener Diode 5.6V 3W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 5.6V 3W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Single Zener Diodes - SMBZ5919B-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBZ5919B-E3/52GICT-ND
Single Zener Diodes SMBZ5919B-E3/52GICT-ND
Zener Diode 5.6V 3W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 5.6V 3W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMBZ5919B-E3/52
Zener Diodes SMBZ5919B-E3/52
Zener Diodes 5.6 Volt 3.0 Watt 5%

Zener Diodes 5.6 Volt 3.0 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBZ5919B-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBZ5919B-E3/52
Discrete Semiconductor Products - Diodes - Zener SMBZ5919B-E3/52
DIODE ZENER 5.6V 3W DO214AA

DIODE ZENER 5.6V 3W DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1097901-SMBZ5919B-E3/52 287-SMBZ5919B-E3/52 SMBZ5919B-E3/52GITR-ND SMBZ5919B-E3/52 SMBZ5919B-E3/52
Product Name Diodes - Zener - Single - SMBZ5919B-E3/52 5.6V 550mW Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-214AA (SMBJ); SMB Tape and Reel DO-214AA-2 DO-214AA (SMBJ); SMB
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4485 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZV49-C20,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1222375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details