Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMBJ75CA2B SMBJ75CA2B

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094191-SMBJ75CA2B Clamping Voltage: 12.9 V Polarity: Bidirectional Operating Supply Voltage: 7.5 V Number of Channels: 1 Categories: TVS - Diodes Alternative Parts (Cross-Reference): SMBJ75CA2BSMBJ75CA/2 B; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 8.33 V Max Surge Current: 100 A Peak Pulse Power: 600 W
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094191-SMBJ75CA2B Clamping Voltage: 12.9 V Polarity: Bidirectional Operating Supply Voltage: 7.5 V Number of Channels: 1 Categories: TVS - Diodes Alternative Parts (Cross-Reference): SMBJ75CA2BSMBJ75CA/2 B; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 8.33 V Max Surge Current: 100 A Peak Pulse Power: 600 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMBJ75CA2B - 1094191-SMBJ75CA2B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ75CA2B
1094191-SMBJ75CA2B
TVS - TVS - Diodes - SMBJ75CA2B 1094191-SMBJ75CA2B
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094191-SMBJ75CA2B Clamping Voltage: 12.9 V Polarity: Bidirectional Operating Supply Voltage: 7.5 V Number of Channels: 1 Categories: TVS - Diodes Alternative Parts (Cross-Reference): SMBJ75CA2BSMBJ75CA/2 B; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 8.33 V Max Surge Current: 100 A Peak Pulse Power: 600 W

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094191-SMBJ75CA2B
Clamping Voltage: 12.9 V
Polarity: Bidirectional
Operating Supply Voltage: 7.5 V
Number of Channels: 1
Categories: TVS - Diodes
Alternative Parts (Cross-Reference): SMBJ75CA2BSMBJ75CA/2B;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Breakdown Voltage: 8.33 V
Max Surge Current: 100 A
Peak Pulse Power: 600 W

Buy Now
Singapore, Singapore
TVS Protection Diode
144-SMBJ75CA2B
TVS Protection Diode 144-SMBJ75CA2B
Product overview: SMBJ75CA2B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ75CA2B can be used for catalog matching and distributor lookup.

Product overview: SMBJ75CA2B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ75CA2B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1094191-SMBJ75CA2B 144-SMBJ75CA2B
Product Name TVS - TVS - Diodes - SMBJ75CA2B TVS Protection Diode
VC 12.9 volts
VBR 8.33 volts
IFSM 100 amps
Tj -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data