Vishay Precision Group Diode, Tvs, 5V, Unidirectional, Do-214Aa-2, Full Reel; Product Range Vishay SMBJ5.0A-E3/52.

Description
DIODE, TVS, 5V, UNIDIRECTIONAL, DO-214AA-2, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 5V, UNIDIRECTIONAL, DO-214AA-2, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 5V, Unidirectional, Do-214Aa-2, Full Reel; Product Range Vishay - 26AC3411 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5V, Unidirectional, Do-214Aa-2, Full Reel; Product Range Vishay
26AC3411
Diode, Tvs, 5V, Unidirectional, Do-214Aa-2, Full Reel; Product Range Vishay 26AC3411
DIODE, TVS, 5V, UNIDIRECTIONAL, DO-214AA-2, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 5V, UNIDIRECTIONAL, DO-214AA-2, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC3411
Product Name Diode, Tvs, 5V, Unidirectional, Do-214Aa-2, Full Reel; Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Rectifier Diodes - 3FF60 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3400 mA
View Details
Schottky Diode and Rectifier - 286-25CTQ045STRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
View Details
2 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details