TVS DIODE, 600W, 33V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection
Diode TVS Single Bi-Dir 33V 600W 2-Pin SMB T/R
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 32C1981 | 866-SMBJ33CA/2 |
| Product Name | Tvs Diode, 600W, 33V, Do-214Aa; Product Range Vishay | Diode TVS Single Bi-Dir 33V 600W 2-Pin SMB T/R |
| Direction | Bidirectional | |
| Package | SMB; DO-214AA (SMB) | SMB; SMB |
| Pin Count | 2 | 2 |
| Configuration | Single | |
| RoHS Compliant | RoHS |