Vishay Precision Group Product Range Vishay SMBJ26A-E3/52.

Description
Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:28.9V; Qualification:- RoHS Compliant: Yes
Description
Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:28.9V; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 26AC3397 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
26AC3397
Product Range Vishay 26AC3397
Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:28.9V; Qualification:- RoHS Compliant: Yes

Product Range:TRANSZORB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:28.9V; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC3397
Product Name Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6535 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Bridge Rectifier - 436322 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
View Details