Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013279-SMBJ24CA-E3/
Termination: SMD/SMT
Clamping Voltage: 38.9 V
Polarity: Bidirectional
Operating Supply Voltage: 24 V
Number of Channels: 1
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Breakdown Voltage: 26.7 V
Max Surge Current: 100 A
Peak Pulse Power: 600 W
Trans Voltage Suppressor Diode, 600W, 24V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMBJ24CA-E3/55 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ24CA-E3/55 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1013279-SMBJ24CA-E3/55 | 144-SMBJ24CA-E3/55 |
| Product Name | TVS - TVS - Diodes - SMBJ24CA-E3/55 | 600W 24V TVS Protection Diode |
| VC | 38.9 volts | |
| VBR | 26.7 volts | |
| IFSM | 100 amps | |
| Tj | -55 C (-67 F) | -55 C (-67 F) |