Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094116-SMBJ150A-E3/
Termination: SMD/SMT
Clamping Voltage: 243 V
Polarity: Bidirectional
Operating Supply Voltage: 150 V
Number of Channels: 1
Number of Pins: 2
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Breakdown Voltage: 167 V
Max Surge Current: 100 A
Peak Pulse Power: 600 W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094116-SMBJ150A-E3/2C |
| Product Name | OEM Parts - OEM Parts ( S ) - SMBJ150A-E3/2C |