Win Source Part Number: 1297010-SMBJ110CHE3/
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 110V
Voltage - Breakdown (Min): 122V
Voltage - Clamping (Max) @ Ipp: 196V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBJ110
Product Status: Obsolete
Trans Voltage Suppressor Diode, 110V V(RWM), Bidirectional, Product overview: SMBJ110CHE3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 110V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ110CHE3/52 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1297010-SMBJ110CHE3/52 | 144-SMBJ110CHE3/52 |
| Product Name | Circuit Protection - TVS - Diodes | 110V TVS Protection Diode |
| Package | DO-214AA, SMB | Tape and Reel |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 196 volts | |
| VBR | 122 volts |