Vishay Precision Group Product Range Vishay SMBJ10CA-E3/52.

Description
Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:11.1V; Maximum Breakdown Voltage:12.3V RoHS Compliant: Yes
Description
Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:11.1V; Maximum Breakdown Voltage:12.3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 26AC3384 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
26AC3384
Product Range Vishay 26AC3384
Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:11.1V; Maximum Breakdown Voltage:12.3V RoHS Compliant: Yes

Product Range:-; TVS Polarity:Bidirectional; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:11.1V; Maximum Breakdown Voltage:12.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC3384
Product Name Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG805C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details