Vishay Precision Group Product Range Vishay SMBG54A-E3/52.

Description
Product Range:TRANSZORB SMCG Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:54V; Clamping Voltage Max:87.1V; Diode Case Style:DO-215AA; No. of Pins:2Pins; Minimum Breakdown Voltage:60V; Maximum Breakdown Voltage:66.3V RoHS Compliant: Yes
Datasheet
Description
Product Range:TRANSZORB SMCG Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:54V; Clamping Voltage Max:87.1V; Diode Case Style:DO-215AA; No. of Pins:2Pins; Minimum Breakdown Voltage:60V; Maximum Breakdown Voltage:66.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 61AC1987 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
61AC1987
Product Range Vishay 61AC1987
Product Range:TRANSZORB SMCG Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:54V; Clamping Voltage Max:87.1V; Diode Case Style:DO-215AA; No. of Pins:2Pins; Minimum Breakdown Voltage:60V; Maximum Breakdown Voltage:66.3V RoHS Compliant: Yes

Product Range:TRANSZORB SMCG Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:54V; Clamping Voltage Max:87.1V; Diode Case Style:DO-215AA; No. of Pins:2Pins; Minimum Breakdown Voltage:60V; Maximum Breakdown Voltage:66.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 61AC1987
Product Name Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1222899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details