Vishay Intertechnology, Inc. 600W 36V TVS Protection Diode SMBG36A-E3/55

Description
TVS Diodes - Transient Voltage Suppressors 600W 36V 5% Uni Product overview: SMBG36A-E3/55 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG36A-E3/55 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TVS Diodes - Transient Voltage Suppressors 600W 36V 5% Uni Product overview: SMBG36A-E3/55 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG36A-E3/55 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600W 36V TVS Protection Diode - 144-SMBG36A-E3/55 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 36V TVS Protection Diode
144-SMBG36A-E3/55
600W 36V TVS Protection Diode 144-SMBG36A-E3/55
TVS Diodes - Transient Voltage Suppressors 600W 36V 5% Uni Product overview: SMBG36A-E3/55 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG36A-E3/55 can be used for catalog matching and distributor lookup.

TVS Diodes - Transient Voltage Suppressors 600W 36V 5% Uni Product overview: SMBG36A-E3/55 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG36A-E3/55 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - SMBG36A-E3/55 - 1137280-SMBG36A-E3/55 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBG36A-E3/55
1137280-SMBG36A-E3/55
TVS - TVS - Diodes - SMBG36A-E3/55 1137280-SMBG36A-E3/55
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137280-SMBG36A-E3/5 5 Clamping Voltage: 58.1 V Polarity: Unidirectional Operating Supply Voltage: 36 V Number of Channels: 1 Categories: TVS - Diodes Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 40 V Max Surge Current: 100 A Peak Pulse Power: 600 W Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137280-SMBG36A-E3/55
Clamping Voltage: 58.1 V
Polarity: Unidirectional
Operating Supply Voltage: 36 V
Number of Channels: 1
Categories: TVS - Diodes
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Breakdown Voltage: 40 V
Max Surge Current: 100 A
Peak Pulse Power: 600 W
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBG36A-E3/55 1137280-SMBG36A-E3/55
Product Name 600W 36V TVS Protection Diode TVS - TVS - Diodes - SMBG36A-E3/55
Configuration Single
Package Tape and Reel
Peak Pulse Power 600 watts
Tj -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data