Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SMBG20A2 SMBG20A2

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049190-SMBG20A2 Packaging: Tape and Reel Clamping Voltage: 32.4 V Polarity: Unidirectional Reverse Breakdown Voltage: 22.2 V Peak Pulse Current: 18.5 A Leakage Current: 1 µA Operating Supply Voltage: 20 V Number of Elements: 1 Number of Pins: 2 Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): SMBG20A2SMBG20A/2; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 22.2 V Max Surge Current: 18.5 A Peak Pulse Power: 600 W Reverse Standoff Voltage: 20 V Test Current: 1 mA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049190-SMBG20A2 Packaging: Tape and Reel Clamping Voltage: 32.4 V Polarity: Unidirectional Reverse Breakdown Voltage: 22.2 V Peak Pulse Current: 18.5 A Leakage Current: 1 µA Operating Supply Voltage: 20 V Number of Elements: 1 Number of Pins: 2 Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): SMBG20A2SMBG20A/2; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 22.2 V Max Surge Current: 18.5 A Peak Pulse Power: 600 W Reverse Standoff Voltage: 20 V Test Current: 1 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SMBG20A2 - 1049190-SMBG20A2 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SMBG20A2
1049190-SMBG20A2
OEM Parts - OEM Parts ( S ) - SMBG20A2 1049190-SMBG20A2
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049190-SMBG20A2 Packaging: Tape and Reel Clamping Voltage: 32.4 V Polarity: Unidirectional Reverse Breakdown Voltage: 22.2 V Peak Pulse Current: 18.5 A Leakage Current: 1 µA Operating Supply Voltage: 20 V Number of Elements: 1 Number of Pins: 2 Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): SMBG20A2SMBG20A/2; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 22.2 V Max Surge Current: 18.5 A Peak Pulse Power: 600 W Reverse Standoff Voltage: 20 V Test Current: 1 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049190-SMBG20A2
Packaging: Tape and Reel
Clamping Voltage: 32.4 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 22.2 V
Peak Pulse Current: 18.5 A
Leakage Current: 1 µA
Operating Supply Voltage: 20 V
Number of Elements: 1
Number of Pins: 2
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SMBG20A2SMBG20A/2;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Breakdown Voltage: 22.2 V
Max Surge Current: 18.5 A
Peak Pulse Power: 600 W
Reverse Standoff Voltage: 20 V
Test Current: 1 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1049190-SMBG20A2
Product Name OEM Parts - OEM Parts ( S ) - SMBG20A2
Unlock Full Specs
to access all available technical data