Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMBG17A/54 SMBG17A/54

Description
Manufacturer: Vishay Win Source Part Number: 1023279-SMBG17A/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-215AA (SMBG) STAND-OFF Voltage (Vwm): 17V Minimum Breakdown Voltage: 18.9V Max Clamping Voltage: 27.6V Peak Pulse Current(Ippm): 21.7A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1023279-SMBG17A/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-215AA (SMBG) STAND-OFF Voltage (Vwm): 17V Minimum Breakdown Voltage: 18.9V Max Clamping Voltage: 27.6V Peak Pulse Current(Ippm): 21.7A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMBG17A/54 - 1023279-SMBG17A/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBG17A/54
1023279-SMBG17A/54
TVS - TVS - Diodes - SMBG17A/54 1023279-SMBG17A/54
Manufacturer: Vishay Win Source Part Number: 1023279-SMBG17A/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-215AA (SMBG) STAND-OFF Voltage (Vwm): 17V Minimum Breakdown Voltage: 18.9V Max Clamping Voltage: 27.6V Peak Pulse Current(Ippm): 21.7A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1023279-SMBG17A/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-215AA (SMBG)
STAND-OFF Voltage (Vwm): 17V
Minimum Breakdown Voltage: 18.9V
Max Clamping Voltage: 27.6V
Peak Pulse Current(Ippm): 21.7A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-SMBG17A/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBG17A/54
TVS Protection Diode 144-SMBG17A/54
TVS DIODE 17VWM 27.6VC DO215AA Product overview: SMBG17A/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG17A/54 can be used for catalog matching and distributor lookup.

TVS DIODE 17VWM 27.6VC DO215AA Product overview: SMBG17A/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG17A/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBG17A/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBG17A/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBG17A/54
TVS DIODE 17VWM 27.6VC DO215AA

TVS DIODE 17VWM 27.6VC DO215AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1023279-SMBG17A/54 144-SMBG17A/54 SMBG17A/54
Product Name TVS - TVS - Diodes - SMBG17A/54 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMB; DO-215AA (SMBG) Tape & Reel (TR) SMB; SMBG (DO-215AA)
VWM 17 volts
IPPM 21.7 amps
VC 27.6 volts 27.6 volts
Unlock Full Specs
to access all available technical data