Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMB8J8.5CHE3/52

Description
Win Source Part Number: 1296810-SMB8J8.5CHE3 /52 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8.5V Voltage - Breakdown (Min): 9.44V Voltage - Clamping (Max) @ Ipp: 15.9V Power - Peak Pulse: 800W Power Line Protection: No Current - Peak Pulse (10/1000µs): 50.3A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMB8J8.5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1296810-SMB8J8.5CHE3 /52 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8.5V Voltage - Breakdown (Min): 9.44V Voltage - Clamping (Max) @ Ipp: 15.9V Power - Peak Pulse: 800W Power Line Protection: No Current - Peak Pulse (10/1000µs): 50.3A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMB8J8.5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1296810-SMB8J8.5CHE3/52 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296810-SMB8J8.5CHE3/52
Circuit Protection - TVS - Diodes 1296810-SMB8J8.5CHE3/52
Win Source Part Number: 1296810-SMB8J8.5CHE3 /52 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8.5V Voltage - Breakdown (Min): 9.44V Voltage - Clamping (Max) @ Ipp: 15.9V Power - Peak Pulse: 800W Power Line Protection: No Current - Peak Pulse (10/1000µs): 50.3A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMB8J8.5 Product Status: Obsolete

Win Source Part Number: 1296810-SMB8J8.5CHE3/52
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.44V
Voltage - Clamping (Max) @ Ipp: 15.9V
Power - Peak Pulse: 800W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 50.3A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMB8J8.5
Product Status: Obsolete

Buy Now Datasheet
8.5V 15.9V TVS Protection Diode - 144-SMB8J8.5CHE3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.5V 15.9V TVS Protection Diode
144-SMB8J8.5CHE3/52
8.5V 15.9V TVS Protection Diode 144-SMB8J8.5CHE3/52
TVS DIODE 8.5V 15.9V DO214AA Product overview: SMB8J8.5CHE3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.5V, 15.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.5V, 15.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J8.5CHE3/52 can be used for catalog matching and distributor lookup.

TVS DIODE 8.5V 15.9V DO214AA Product overview: SMB8J8.5CHE3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.5V, 15.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.5V, 15.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J8.5CHE3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1296810-SMB8J8.5CHE3/52 144-SMB8J8.5CHE3/52
Product Name Circuit Protection - TVS - Diodes 8.5V 15.9V TVS Protection Diode
Package DO-214AA, SMB Tape and Reel
Peak Pulse Power 800 watts 800 watts
VC 15.9 volts
VBR 9.44 volts
Unlock Full Specs
to access all available technical data