Vishay Intertechnology, Inc. 800W 17V TVS Protection Diode SMB8J17CHE3/52

Description
Tvs Bidir 800W 17V 10% Smb Product overview: SMB8J17CHE3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 800W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 800W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J17CHE3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tvs Bidir 800W 17V 10% Smb Product overview: SMB8J17CHE3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 800W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 800W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J17CHE3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800W 17V TVS Protection Diode - 144-SMB8J17CHE3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800W 17V TVS Protection Diode
144-SMB8J17CHE3/52
800W 17V TVS Protection Diode 144-SMB8J17CHE3/52
Tvs Bidir 800W 17V 10% Smb Product overview: SMB8J17CHE3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 800W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 800W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J17CHE3/52 can be used for catalog matching and distributor lookup.

Tvs Bidir 800W 17V 10% Smb Product overview: SMB8J17CHE3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 800W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 800W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J17CHE3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296964-SMB8J17CHE3/52 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296964-SMB8J17CHE3/52
Circuit Protection - TVS - Diodes 1296964-SMB8J17CHE3/52
Win Source Part Number: 1296964-SMB8J17CHE3/ 52 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 17V Voltage - Breakdown (Min): 18.9V Voltage - Clamping (Max) @ Ipp: 30.5V Power - Peak Pulse: 800W Power Line Protection: No Current - Peak Pulse (10/1000µs): 26.2A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMB8J17 Product Status: Obsolete

Win Source Part Number: 1296964-SMB8J17CHE3/52
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Voltage - Breakdown (Min): 18.9V
Voltage - Clamping (Max) @ Ipp: 30.5V
Power - Peak Pulse: 800W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 26.2A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMB8J17
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMB8J17CHE3/52 1296964-SMB8J17CHE3/52
Product Name 800W 17V TVS Protection Diode Circuit Protection - TVS - Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AA, SMB
Peak Pulse Power 800 watts 800 watts
Unlock Full Specs
to access all available technical data