Vishay Intertechnology, Inc. TVS Diodes SMB8J16CA-E3/5B

Description
26V Clamp 30.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
26V Clamp 30.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMB8J16CA-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 30.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

26V Clamp 30.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS - TVS - Diodes - SMB8J16CA-E3/5B - 1097638-SMB8J16CA-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMB8J16CA-E3/5B
1097638-SMB8J16CA-E3/5B
TVS - TVS - Diodes - SMB8J16CA-E3/5B 1097638-SMB8J16CA-E3/5B
Manufacturer: Vishay Win Source Part Number: 1097638-SMB8J16CA-E3 /5B Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 16V Minimum Breakdown Voltage: 17.8V Max Clamping Voltage: 26V Peak Pulse Current(Ippm): 30.8A Power Dissipation - Pd: 800W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097638-SMB8J16CA-E3/5B
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 16V
Minimum Breakdown Voltage: 17.8V
Max Clamping Voltage: 26V
Peak Pulse Current(Ippm): 30.8A
Power Dissipation - Pd: 800W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-SMB8J16CA-E3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMB8J16CA-E3/5B
TVS Protection Diode 144-SMB8J16CA-E3/5B
TVS DIODE 16VWM 26VC DO214AA Product overview: SMB8J16CA-E3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J16CA-E3/5B can be used for catalog matching and distributor lookup.

TVS DIODE 16VWM 26VC DO214AA Product overview: SMB8J16CA-E3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J16CA-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB8J16CA-E3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB8J16CA-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB8J16CA-E3/5B
TVS DIODE 16VWM 26VC DO214AA

TVS DIODE 16VWM 26VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMB8J16CA-E3/5B-ND 1097638-SMB8J16CA-E3/5B 144-SMB8J16CA-E3/5B SMB8J16CA-E3/5B
Product Name TVS Diodes TVS - TVS - Diodes - SMB8J16CA-E3/5B TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMB) Tape & Reel (TR) SMB; DO-214AA (SMB)
Peak Pulse Power 800 watts 800 watts 800 watts
VC 26 volts 26 volts 26 volts
VBR 17.8 volts 17.8 volts 17.8 volts
Unlock Full Specs
to access all available technical data