Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMB8J15CA-E3/5B SMB8J15CA-E3/5B

Description
Manufacturer: Vishay Win Source Part Number: 1097636-SMB8J15CA-E3 /5B Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 15V Minimum Breakdown Voltage: 16.7V Max Clamping Voltage: 24.4V Peak Pulse Current(Ippm): 32.8A Power Dissipation - Pd: 800W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097636-SMB8J15CA-E3 /5B Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 15V Minimum Breakdown Voltage: 16.7V Max Clamping Voltage: 24.4V Peak Pulse Current(Ippm): 32.8A Power Dissipation - Pd: 800W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMB8J15CA-E3/5B - 1097636-SMB8J15CA-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMB8J15CA-E3/5B
1097636-SMB8J15CA-E3/5B
TVS - TVS - Diodes - SMB8J15CA-E3/5B 1097636-SMB8J15CA-E3/5B
Manufacturer: Vishay Win Source Part Number: 1097636-SMB8J15CA-E3 /5B Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 15V Minimum Breakdown Voltage: 16.7V Max Clamping Voltage: 24.4V Peak Pulse Current(Ippm): 32.8A Power Dissipation - Pd: 800W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097636-SMB8J15CA-E3/5B
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 15V
Minimum Breakdown Voltage: 16.7V
Max Clamping Voltage: 24.4V
Peak Pulse Current(Ippm): 32.8A
Power Dissipation - Pd: 800W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - SMB8J15CA-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

24.4V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Singapore, Singapore
800 W TVS Protection Diode
144-SMB8J15CA-E3/5B
800 W TVS Protection Diode 144-SMB8J15CA-E3/5B
DIODE 800 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMB8J15CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 800 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 800 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J15CA-E3/5B can be used for catalog matching and distributor lookup.

DIODE 800 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMB8J15CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 800 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 800 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J15CA-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB8J15CA-E3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB8J15CA-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB8J15CA-E3/5B
TVS DIODE 15VWM 24.4VC DO214AA

TVS DIODE 15VWM 24.4VC DO214AA

Supplier's Site
Transient Suppressor Diode,single,bidirectional,15V V(Rwm),do-214Aa / Smb Vishay - 77K5532 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,15V V(Rwm),do-214Aa / Smb Vishay
77K5532
Transient Suppressor Diode,single,bidirectional,15V V(Rwm),do-214Aa / Smb Vishay 77K5532
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,15V V(RWM),DO-214AA / SMB

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,15V V(RWM),DO-214AA / SMB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1097636-SMB8J15CA-E3/5B SMB8J15CA-E3/5B-ND 144-SMB8J15CA-E3/5B SMB8J15CA-E3/5B 77K5532
Product Name TVS - TVS - Diodes - SMB8J15CA-E3/5B TVS Diodes 800 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,bidirectional,15V V(Rwm),do-214Aa / Smb Vishay
Package SMB; DO-214AA (SMB) SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA (SMB)
VWM 15 volts
IPPM 32.8 amps
VC 24.4 volts 24.4 volts 24.4 volts
VBR 16.7 volts 16.7 volts 16.7 volts
Unlock Full Specs
to access all available technical data