Manufacturer: Vishay
Win Source Part Number: 1097634-SMB8J14CA-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 14V
Minimum Breakdown Voltage: 15.6V
Max Clamping Voltage: 23.2V
Peak Pulse Current(Ippm): 34.5A
Power Dissipation - Pd: 800W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
23.2V Clamp 34.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 14VWM 23.2VC DO214AA Product overview: SMB8J14CA-E3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J14CA-E3/5B can be used for catalog matching and distributor lookup.
TVS DIODE 14VWM 23.2VC DO214AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1097634-SMB8J14CA-E3/5B | SMB8J14CA-E3/5B-ND | 144-SMB8J14CA-E3/5B | SMB8J14CA-E3/5B | 77K5522 |
| Product Name | TVS - TVS - Diodes - SMB8J14CA-E3/5B | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,bidirectional,14V V(Rwm),do-214Aa / Smb Vishay |
| Package | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA (SMB) | |
| VWM | 14 volts | ||||
| IPPM | 34.5 amps | ||||
| VC | 23.2 volts | 23.2 volts | 23.2 volts | ||
| VBR | 15.6 volts | 15.6 volts | 15.6 volts |