19.9V Clamp 40.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
800W,12V 5%,BIDIR,SMB TVS
TVS DIODE 12VWM 19.9VC DO214AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMB8J12CA-M3/5B-ND | 53T2810 | SMB8J12CA-M3/5B |
| Product Name | TVS Diodes | 800W,12V 5%,bidir,smb Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 800 watts | 800 watts | |
| VC | 19.9 volts | 19.9 volts |