Vishay Intertechnology, Inc. TVS Protection Diode SMB8J12CA-M3/52

Description
TVS DIODE 12VWM 19.9VC DO214AA Product overview: SMB8J12CA-M3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J12CA-M3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 12VWM 19.9VC DO214AA Product overview: SMB8J12CA-M3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J12CA-M3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMB8J12CA-M3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMB8J12CA-M3/52
TVS Protection Diode 144-SMB8J12CA-M3/52
TVS DIODE 12VWM 19.9VC DO214AA Product overview: SMB8J12CA-M3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J12CA-M3/52 can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 19.9VC DO214AA Product overview: SMB8J12CA-M3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB8J12CA-M3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMB8J12CA-M3/52-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 40.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

19.9V Clamp 40.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295802-SMB8J12CA-M3/52 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295802-SMB8J12CA-M3/52
Circuit Protection - TVS - Diodes 1295802-SMB8J12CA-M3/52
Win Source Part Number: 1295802-SMB8J12CA-M3 /52 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 19.9V Power - Peak Pulse: 800W Power Line Protection: No Current - Peak Pulse (10/1000µs): 40.2A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMB8J12

Win Source Part Number: 1295802-SMB8J12CA-M3/52
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19.9V
Power - Peak Pulse: 800W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 40.2A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMB8J12

Buy Now Datasheet
800W,12V 5%,bidir,smb Tvs Vishay - 53T2811 - Newark, An Avnet Company
Chicago, IL, United States
800W,12V 5%,bidir,smb Tvs Vishay
53T2811
800W,12V 5%,bidir,smb Tvs Vishay 53T2811
800W,12V 5%,BIDIR,SMB TVS

800W,12V 5%,BIDIR,SMB TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB8J12CA-M3/52 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB8J12CA-M3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB8J12CA-M3/52
TVS DIODE 12VWM 19.9VC DO214AA

TVS DIODE 12VWM 19.9VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMB8J12CA-M3/52 SMB8J12CA-M3/52-ND 1295802-SMB8J12CA-M3/52 53T2811 SMB8J12CA-M3/52
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes 800W,12V 5%,bidir,smb Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SMB; DO-214AA, SMB DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 800 watts 800 watts 800 watts 800 watts
Unlock Full Specs
to access all available technical data