Vishay Intertechnology, Inc. Diodes - Zener - Single - SMAZ5945B-E3/61 SMAZ5945B-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 1097582-SMAZ5945B-E3 /61 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 120 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097582-SMAZ5945B-E3 /61 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 120 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMAZ5945B-E3/61 - 1097582-SMAZ5945B-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAZ5945B-E3/61
1097582-SMAZ5945B-E3/61
Diodes - Zener - Single - SMAZ5945B-E3/61 1097582-SMAZ5945B-E3/61
Manufacturer: Vishay Win Source Part Number: 1097582-SMAZ5945B-E3 /61 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 120 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097582-SMAZ5945B-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 51.7V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 120 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - 112-SMAZ5945B-E3/61DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMAZ5945B-E3/61DKR-ND
Single Zener Diodes 112-SMAZ5945B-E3/61DKR-ND
DIODE ZENER 68V 500MW DO214AC

DIODE ZENER 68V 500MW DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-SMAZ5945B-E3/61TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMAZ5945B-E3/61TR-ND
Single Zener Diodes 112-SMAZ5945B-E3/61TR-ND
Zener Diode 68V 500mW ±5% Surface Mount DO-214AC (SMA)

Zener Diode 68V 500mW ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - 112-SMAZ5945B-E3/61CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMAZ5945B-E3/61CT-ND
Single Zener Diodes 112-SMAZ5945B-E3/61CT-ND
DIODE ZENER 68V 500MW DO214AC

DIODE ZENER 68V 500MW DO214AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAZ5945B-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ5945B-E3/61
Discrete Semiconductor Products - Diodes - Zener SMAZ5945B-E3/61
DIODE ZENER 68V 500MW DO214AC

DIODE ZENER 68V 500MW DO214AC

Supplier's Site
Zener Diode,single, Two Terminal,68V V(Z),5%,do-214Ac / Sma Vishay - 09N4106 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode,single, Two Terminal,68V V(Z),5%,do-214Ac / Sma Vishay
09N4106
Zener Diode,single, Two Terminal,68V V(Z),5%,do-214Ac / Sma Vishay 09N4106
Zener Diode,Single, Two Terminal,68V V(Z),5%,DO-214AC / SMA

Zener Diode,Single, Two Terminal,68V V(Z),5%,DO-214AC / SMA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMAZ5945B-E3/61
Zener Diodes SMAZ5945B-E3/61
Zener Diodes 68 Volt 1.5 Watt 5%

Zener Diodes 68 Volt 1.5 Watt 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1097582-SMAZ5945B-E3/61 112-SMAZ5945B-E3/61DKR-ND SMAZ5945B-E3/61 09N4106 SMAZ5945B-E3/61
Product Name Diodes - Zener - Single - SMAZ5945B-E3/61 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode,single, Two Terminal,68V V(Z),5%,do-214Ac / Sma Vishay Zener Diodes
Life Cycle Stage Active Active
Package DO-214AC DO-214AC (SMA); SMA SMA
VZ 68 volts 68 volts
ZZT 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data