Vishay Precision Group Single Zener Diodes SMAZ5944B-E3/61

Description
Zener Diode 62V 500mW ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 62V 500mW ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMAZ5944B-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ5944B-E3/61GIDKR-ND
Single Zener Diodes SMAZ5944B-E3/61GIDKR-ND
Zener Diode 62V 500mW ±5% Surface Mount DO-214AC (SMA)

Zener Diode 62V 500mW ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SMAZ5944B-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ5944B-E3/61GICT-ND
Single Zener Diodes SMAZ5944B-E3/61GICT-ND
Zener Diode 62V 500mW ±5% Surface Mount DO-214AC (SMA)

Zener Diode 62V 500mW ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SMAZ5944B-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ5944B-E3/61GITR-ND
Single Zener Diodes SMAZ5944B-E3/61GITR-ND
Zener Diode 62V 500mW ±5% Surface Mount DO-214AC (SMA)

Zener Diode 62V 500mW ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - SMAZ5944B-E3/61 - 1097581-SMAZ5944B-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAZ5944B-E3/61
1097581-SMAZ5944B-E3/61
Diodes - Zener - Single - SMAZ5944B-E3/61 1097581-SMAZ5944B-E3/61
Manufacturer: Vishay Win Source Part Number: 1097581-SMAZ5944B-E3 /61 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 47.1V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097581-SMAZ5944B-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 47.1V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAZ5944B-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ5944B-E3/61
Discrete Semiconductor Products - Diodes - Zener SMAZ5944B-E3/61
DIODE ZENER 62V 500MW DO214AC

DIODE ZENER 62V 500MW DO214AC

Supplier's Site
Diode, Zener, 62V, 500Mw, Do-214Ac, Full Reel; Zener Voltage Nom Vishay - 09N4104 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 62V, 500Mw, Do-214Ac, Full Reel; Zener Voltage Nom Vishay
09N4104
Diode, Zener, 62V, 500Mw, Do-214Ac, Full Reel; Zener Voltage Nom Vishay 09N4104
DIODE, ZENER, 62V, 500MW, DO-214AC, FULL REEL; Zener Voltage Nom:62V; Power Dissipation:500mW; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 62V, 500MW, DO-214AC, FULL REEL; Zener Voltage Nom:62V; Power Dissipation:500mW; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 62V, 500Mw, Do-214Ac; Zener Voltage Nom Vishay - 18X0038 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 62V, 500Mw, Do-214Ac; Zener Voltage Nom Vishay
18X0038
Diode, Zener, 62V, 500Mw, Do-214Ac; Zener Voltage Nom Vishay 18X0038
DIODE, ZENER, 62V, 500MW, DO-214AC; Zener Voltage Nom:62V; Power Dissipation:500mW; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 62V, 500MW, DO-214AC; Zener Voltage Nom:62V; Power Dissipation:500mW; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMAZ5944B-E3/61
Zener Diodes SMAZ5944B-E3/61
Zener Diodes 62 Volt 1.5 Watt 5%

Zener Diodes 62 Volt 1.5 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMAZ5944B-E3/61GIDKR-ND 1097581-SMAZ5944B-E3/61 SMAZ5944B-E3/61 09N4104 SMAZ5944B-E3/61
Product Name Single Zener Diodes Diodes - Zener - Single - SMAZ5944B-E3/61 Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 62V, 500Mw, Do-214Ac, Full Reel; Zener Voltage Nom Vishay Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package DO-214AC DO-214AC (SMA); SMA DO-214AC (SMA); SMA DO-214AC-2
VZ 62 volts 62 volts
ZZT 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data