Zener Diode 62V 500mW ±5% Surface Mount DO-214AC (SMA)
Zener Diode 62V 500mW ±5% Surface Mount DO-214AC (SMA)
Zener Diode 62V 500mW ±5% Surface Mount DO-214AC (SMA)
Win Source Part Number: 1279558-SMAZ5944B-E3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 47.1 V
Voltage - Zener (Nom) (Vz): 62 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMAZ5944B-E3/5AGIDKR
Base Product Number: SMAZ5944
DIODE ZENER 62V 500MW DO214AC
Zener Diodes 62 Volt 1.5 Watt 5%
Zener Diode,Single, Two Terminal,62V V(Z),5%,DO-214AC / SMA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMAZ5944B-E3/5AGITR-ND | 1279558-SMAZ5944B-E3/5A | SMAZ5944B-E3/5A | SMAZ5944B-E3/5A | 09N4103 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode,single, Two Terminal,62V V(Z),5%,do-214Ac / Sma Vishay |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | DO-214AC, SMA | DO-214AC (SMA); SMA | DO-214AC-2 | ||
| VZ | 62 volts | 62 volts |