DIODE ZENER 51V 500MW DO214AC
Zener Diode 51V 500mW ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 51V 500MW DO214AC
Manufacturer: Vishay
Win Source Part Number: 1097579-SMAZ5942B-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 38.8V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Zener Diodes 51 Volt 1.5 Watt 5%
DIODE ZENER 51V 500MW DO214AC
Zener Diode,Single, Two Terminal,51V V(Z),5%,DO-214AC / SMA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-SMAZ5942B-E3/61CT-ND | 1097579-SMAZ5942B-E3/61 | SMAZ5942B-E3/61 | SMAZ5942B-E3/61 | 09N4100 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SMAZ5942B-E3/61 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode,single, Two Terminal,51V V(Z),5%,do-214Ac / Sma Vishay |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | DO-214AC | DO-214AC-2 | DO-214AC (SMA); SMA | ||
| VZ | 51 volts | 51 volts |