Zener Diode 36V 500mW ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 36V 500MW DO214AC
DIODE ZENER 36V 500MW DO214AC
Manufacturer: Vishay
Win Source Part Number: 064816-SMAZ5938B-E3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 27.4V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 38 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
DIODE ZENER 36V 500MW DO214AC Product overview: SMAZ5938B-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5938B-E3/61 can be used for catalog matching and distributor lookup.
DIODE ZENER 36V 500MW DO214AC
Zener Diodes 36 Volt 1.5 Watt 5%
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-SMAZ5938B-E3/61TR-ND | 064816-SMAZ5938B-E3/61 | 287-SMAZ5938B-E3/61 | SMAZ5938B-E3/61 | SMAZ5938B-E3/61 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SMAZ5938B-E3/61 | 36V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | Active | |||
| Package | DO-214AC | Tape and Reel | DO-214AC (SMA); SMA | SMA | |
| VZ | 36 volts | 36 volts | 36 volts |